IC USB CTLR
IC USB CTLR
IC USB CTLR
IC USB CTLR
IC USB CTLR
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CYUSB3014-BZXCTTR-ND | CYUSB3014-BZXCT | CYUSB3014-BZXCT |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 512 KB | 512 KB | |
| ROM Type | External Program Memory | ||
| Supply Voltage | 1.15 to 1.25 volts | 1.15 to 1.25 volts | |
| Serial Interface | SPI; UART; USB | I²C; SPI; UART; USB; GPIF, I²C, I²S, SPI, UART, USB | |
| Package Type | Other; 121-TFBGA | BGA; Other; 121-TFBGA |