Infineon Technologies AG Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers CYTT31702-56LQI48

Description
Win Source Part Number: 1348226-CYTT31702-56 LQI48 Category: Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tray Standard Package: 490 Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Mounting Type: Surface Mount Package / Case: 56-UFQFN Exposed Pad Supplier Device Package: 56-QFN (6x6) Touchscreen: 2 Wire Capacitive ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348226-CYTT31702-56 LQI48 Category: Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tray Standard Package: 490 Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Mounting Type: Surface Mount Package / Case: 56-UFQFN Exposed Pad Supplier Device Package: 56-QFN (6x6) Touchscreen: 2 Wire Capacitive ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 1348226-CYTT31702-56LQI48 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
1348226-CYTT31702-56LQI48
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 1348226-CYTT31702-56LQI48
Win Source Part Number: 1348226-CYTT31702-56 LQI48 Category: Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Series: TrueTouch™ Package: Tray Standard Package: 490 Interface: I2C, SPI Resolution (Bits): 32 b Voltage - Supply: 1.71V ~ 5.5V Mounting Type: Surface Mount Package / Case: 56-UFQFN Exposed Pad Supplier Device Package: 56-QFN (6x6) Touchscreen: 2 Wire Capacitive ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Product Status: Obsolete

Win Source Part Number: 1348226-CYTT31702-56LQI48
Category: Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Series: TrueTouch™
Package: Tray
Standard Package: 490
Interface: I2C, SPI
Resolution (Bits): 32 b
Voltage - Supply: 1.71V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 56-UFQFN Exposed Pad
Supplier Device Package: 56-QFN (6x6)
Touchscreen: 2 Wire Capacitive
ECCN: OBSOLETE
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Product Status: Obsolete

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - CYTT31702-56LQI48 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
CYTT31702-56LQI48
Data Acquisition - Touch Screen Controllers CYTT31702-56LQI48
IC MCU TRUETOUCH 56QFN

IC MCU TRUETOUCH 56QFN

Supplier's Site Datasheet
Touch Screen Controllers - CYTT31702-56LQI48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
CYTT31702-56LQI48
Touch Screen Controllers CYTT31702-56LQI48
Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)

Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 1348226-CYTT31702-56LQI48 CYTT31702-56LQI48 CYTT31702-56LQI48
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Interface I2C; SPI; I²C, SPI I2C; SPI; I²C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IRHBRG4 - 937660-TSC2100IRHBRG4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details