ARM® Cortex®-M0+, ARM® Cortex®-M7 Traveo™ T2G Microcontroller IC 32-Bit Quad-Core 100MHz, 250MHz 4.0625MB (4.0625M x 8) FLASH 100-TEQFP (14x14)
IC MCU 32BT 4.0625MB FLSH 100QFP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CYT4BB5CEBQ0AEEGS | CYT4BB5CEBQ0AEEGS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Quad-Core | 32 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 250 MHz | 250 MHz |
| RAM | 768 KB | 768 KB |
| I/O Ports | 72 |