Home // Products // Microcontroller // 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller // 32-bit TRAVEO™ T2G Arm® Cortex® for Body // TRAVEO™ T2G CYT2BL Series // CYT2BL8CAAQ0AZSGS
IC MCU 32BT 4.063MB FLSH 176LQFP
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 4.063MB (4.063M x 8) FLASH 176-LQFP (24x24)
Infineon Technologies AG | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CYT2BL8CAAQ0AZSGS | CYT2BL8CAAQ0AZSGS | CYT2BL8CAAQ0AZSGS |
Product Name | 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core |
Life Cycle Stage | active and preferred | Active | Active |
Features | Watchdog Timer; DMA | ||
RAM | 512 KB | 512 KB | 512 KB |
ROM Type | Flash | Flash; FLASH |