IC MCU 32BT 4.063MB FLSH 144LQFP
IC MCU 32BT 4.063MB FLSH 144LQFP
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 4.063MB (4.063M x 8) FLASH 144-LQFP (20x20)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CYT2BL7CAAQ0AZEGS-ND | CYT2BL7CAAQ0AZEGS | CYT2BL7CAAQ0AZEGS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Clock Speed | 100 MHz | 160 MHz | 160 MHz |
| Bits | Other; A/D 72x12b SAR | ||
| RAM | 512 KB | 512 KB | 512 KB |
| ROM | 4063 KB |