Infineon Technologies AG Ic, Wireless Usb, Lp, 2.4Ghz, 40Qfn; Frequency Min Cypress Infineon Technologies CYRF6936-40LTXC

Description
IC, WIRELESS USB, LP, 2.4GHZ, 40QFN; Frequency Min:2.4GHz; Frequency Max:2.497GHz; RF / IF Modulation:GFSK; Data Rate:1Mbps; Receiving Current:21.2mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
IC, WIRELESS USB, LP, 2.4GHZ, 40QFN; Frequency Min:2.4GHz; Frequency Max:2.497GHz; RF / IF Modulation:GFSK; Data Rate:1Mbps; Receiving Current:21.2mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Wireless Usb, Lp, 2.4Ghz, 40Qfn; Frequency Min Cypress Infineon Technologies - 73T9034 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Wireless Usb, Lp, 2.4Ghz, 40Qfn; Frequency Min Cypress Infineon Technologies
73T9034
Ic, Wireless Usb, Lp, 2.4Ghz, 40Qfn; Frequency Min Cypress Infineon Technologies 73T9034
IC, WIRELESS USB, LP, 2.4GHZ, 40QFN; Frequency Min:2.4GHz; Frequency Max:2.497GHz; RF / IF Modulation:GFSK; Data Rate:1Mbps; Receiving Current:21.2mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

IC, WIRELESS USB, LP, 2.4GHZ, 40QFN; Frequency Min:2.4GHz; Frequency Max:2.497GHz; RF / IF Modulation:GFSK; Data Rate:1Mbps; Receiving Current:21.2mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - CYRF6936-40LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CYRF6936-40LTXC
RF and Wireless - RF Transceiver ICs CYRF6936-40LTXC
IC RF TXRX+MCU ISM>1GHZ 40VFQFN

IC RF TXRX+MCU ISM>1GHZ 40VFQFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 73T9034 CYRF6936-40LTXC
Product Name Ic, Wireless Usb, Lp, 2.4Ghz, 40Qfn; Frequency Min Cypress Infineon Technologies RF and Wireless - RF Transceiver ICs
Features RoHS
Operating Frequency 2400 to 2497 MHz 2400 MHz
Data Rate 1000 kbps 1000 kbps
Supply Voltage 1.8 to ? volts 3.6 to 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details