BLUETOOTH MODULE ROHS COMPLIANT: YES
BLUETOOTH MOD, V5.0/EDR, 2.402-2.48GHZ; Bluetooth Version:Bluetooth 5.0 + EDR; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Signal Range Max:250m; Data Rate:3Mbps; Bluetooth Class:Class 1, Class 2; Receive Sensitivity:-89.5dBm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 01AH3187 |
| Product Name | Bluetooth Module Rohs Compliant Cypress Infineon Technologies |