BLE MODULE, V4.1, 1MBPS, 1.7-5.5V; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; Signal Range Max:-; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-87dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 02AC7537 |
| Product Name | Ble Module, V4.1, 1Mbps, 1.7-5.5V; Bluetooth Version Cypress Infineon Technologies |