BLUETOOTH MODULE, V4.2, 1MBPS, 1.71-5.5V; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Signal Range Max:400m; Data Rate:1Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-93dBm RoHS Compliant: Yes
BLUETOOTH MODULE, V4.2, 1MBPS, 1.71-5.5V; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Signal Range Max:400m; Data Rate:1Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-93dBm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 22AC9624 |
| Product Name | Bluetooth Module, V4.2, 1Mbps, 1.71-5.5V; Bluetooth Version Cypress Infineon Technologies |