BLUETOOTH MODULE, V4.2, 1MBPS; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Signal Range Max:400m; Data Rate:1Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-93dBm; Product Range:- RoHS Compliant: Yes
BLUETOOTH MODULE, V4.2, 1MBPS; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Signal Range Max:400m; Data Rate:1Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-93dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 41AH7421 |
| Product Name | Bluetooth Module, V4.2, 1Mbps; Bluetooth Version Cypress Infineon Technologies |