Infineon Technologies AG Microcontrollers CY9BF617TBGL-GK7E1

Description
ARM® Cortex®-M3 FM3 MB9B610T Microcontroller IC 32-Bit Single-Core 144MHz 768KB (768K x 8) FLASH 192-FBGA (12x12)
Request a Quote
Description
ARM® Cortex®-M3 FM3 MB9B610T Microcontroller IC 32-Bit Single-Core 144MHz 768KB (768K x 8) FLASH 192-FBGA (12x12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9BF617TBGL-GK7E1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9B610T Microcontroller IC 32-Bit Single-Core 144MHz 768KB (768K x 8) FLASH 192-FBGA (12x12)

ARM® Cortex®-M3 FM3 MB9B610T Microcontroller IC 32-Bit Single-Core 144MHz 768KB (768K x 8) FLASH 192-FBGA (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - CY9BF617TBGL-GK7E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9BF617TBGL-GK7E1
Embedded - Microcontrollers CY9BF617TBGL-GK7E1
IC MCU 32BIT 768KB FLASH 192FBGA

IC MCU 32BIT 768KB FLASH 192FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY9BF617TBGL-GK7E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY9BF617TBGL-GK7E1
Integrated Circuits (ICs) - Embedded - Microcontrollers CY9BF617TBGL-GK7E1
IC MCU 32BIT 768KB FLASH 192FBGA

IC MCU 32BIT 768KB FLASH 192FBGA

Supplier's Site
Microcontrollers - CY9BF617TBGL-GK7E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9BF617TBGL-GK7E1
Microcontrollers CY9BF617TBGL-GK7E1
ARM® Cortex®-M3 FM3 MB9B610T Microcontroller IC 32-Bit Single-Core 144MHz 768KB (768K x 8) FLASH 192-FBGA (12x12)

ARM® Cortex®-M3 FM3 MB9B610T Microcontroller IC 32-Bit Single-Core 144MHz 768KB (768K x 8) FLASH 192-FBGA (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9BF617TBGL-GK7E1-ND CY9BF617TBGL-GK7E1 CY9BF617TBGL-GK7E1 CY9BF617TBGL-GK7E1
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 144 MHz 144 MHz 144 MHz
Bits Other; A/D 32x12b
RAM 96 KB 96 KB 96 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - CG8185AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details