Home // Products // Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 CY9BFx6xM/N/R-Series
CY9BF568 - (MB9B560R Series) 32-bit ARM Cortex-M4F FM4 Microcontroller
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 1.03125MB (1.03125M x 8) FLASH 120-LQFP (16x16)
IC MCU 32BIT FLASH 120-LQFP
Infineon Technologies AG | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY9BF568RPMC-GNE2 | CY9BF568RPMC-GNE2 | CY9BF568RPMC-GNE2 | CY9BF568RPMC-GNE2 |
Product Name | FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families - FM4 CY9BFx6xM/N/R-Series Motor Control Arm® Cortex®-M4 Microcontroller (MCU) Family - CY9BF568RPMC-GNE2 | Microcontrollers | Embedded - Microcontrollers | |
Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
Life Cycle Stage | active and preferred | Active | Active | |
Supply Voltage | 2.7 to 5.5 volts | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |