ARM® Cortex®-M4F FM4 MB9B560L Microcontroller IC 32-Bit Single-Core 160MHz 416KB (416K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 416KB FLASH 48LQFP
IC MCU 32BIT 416KB FLASH 48LQFP
ARM® Cortex®-M4F FM4 MB9B560L Microcontroller IC 32-Bit Single-Core 160MHz 416KB (416K x 8) FLASH 48-LQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9BF565KPMC-G-JNE2-ND | CY9BF565KPMC-G-JNE2 | CY9BF565KPMC-G-JNE2 | CY9BF565KPMC-G-JNE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| Bits | Other; A/D 8x12b; D/A 2x12b | |||
| RAM | 48 KB | 48 KB | 48 KB | |
| ROM | 416 KB |