IC MCU 32BIT 288KB FLASH 80LQFP
ARM® Cortex®-M3 FM3 MB9B520M Microcontroller IC 32-Bit 72MHz 288KB (288K x 8) FLASH 80-LQFP (12x12)
IC MCU 32BIT 288KB FLASH 80LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9BF524MPMC-GNE2-ND | CY9BF524MPMC-GNE2 | CY9BF524MPMC-GNE2 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz |
| Bits | Other; A/D 26x12b; D/A 2x10b | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 288 KB |