Infineon Technologies AG Microcontrollers CY9BF428TABGL-GK7E1

Description
ARM® Cortex®-M3 FM3 MB9B420TA Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9B420TA Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9BF428TABGL-GK7E1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9B420TA Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)

ARM® Cortex®-M3 FM3 MB9B420TA Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - CY9BF428TABGL-GK7E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9BF428TABGL-GK7E1
Embedded - Microcontrollers CY9BF428TABGL-GK7E1
IC MCU 32B 1.0625MB FLSH 192FBGA

IC MCU 32B 1.0625MB FLSH 192FBGA

Supplier's Site Datasheet
Microcontrollers - CY9BF428TABGL-GK7E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9BF428TABGL-GK7E1
Microcontrollers CY9BF428TABGL-GK7E1
ARM® Cortex®-M3 FM3 MB9B420TA Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)

ARM® Cortex®-M3 FM3 MB9B420TA Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9BF428TABGL-GK7E1-ND CY9BF428TABGL-GK7E1 CY9BF428TABGL-GK7E1
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 60 MHz 60 MHz
Bits Other; A/D 24x12b; D/A 2x10b
RAM 160 KB 160 KB
ROM 1062 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C161OLM3VHABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers