Home // Products // Microcontroller // FM3 32-bit Arm® Cortex®-M3 Microcontroller (MCU) Families // FM3 CY9BFx1xN/R-Series High Performance Arm® Cortex®-M3 Microcontroller (MCU) Family // CY9BF316RPMC-G-JNE2
ARM® Cortex®-M3 FM3 MB9B310R Microcontroller IC 32-Bit Single-Core 144MHz 544KB (544K x 8) FLASH 120-LQFP (16x16)
IC MCU 32BIT 544KB FLASH 120LQFP
ARM® Cortex®-M3 FM3 MB9B310R Microcontroller IC 32-Bit Single-Core 144MHz 544KB (544K x 8) FLASH 120-LQFP (16x16)
Infineon Technologies AG | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY9BF316RPMC-G-JNE2 | CY9BF316RPMC-G-JNE2 | CY9BF316RPMC-G-JNE2 | 448-CY9BF316RPMC-G-JNE2-ND |
Product Name | FM3 32-bit Arm® Cortex®-M3 Microcontroller (MCU) Families - FM3 CY9BFx1xN/R-Series High Performance Arm® Cortex®-M3 Microcontroller (MCU) Family - CY9BF316RPMC-G-JNE2 | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
Life Cycle Stage | active and preferred | Active | ||
Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Clock Speed | 144 MHz | 144 MHz |