Home // Products // Microcontroller // 32-bit PSoC™ Arm® Cortex® Microcontroller // 32-bit PSoC™ 4 Automotive Arm® Cortex®-M0/M0+ // Automotive PSoC™ 4 M-Series // Automotive PSoC™ 4200M // CY8C4246AZS-M443
PSOC4 - GENERAL
ARM® Cortex®-M0 Automotive, AEC-Q100, PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Infineon Technologies AG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY8C4246AZS-M443 | CY8C4246AZS-M443 | CY8C4246AZS-M443 |
Product Name | 32-bit PSoC™ Arm® Cortex® Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
Life Cycle Stage | active and preferred | Active | Active |
Features | DMA; LCD Driver | ||
RAM | 8 KB | 8 KB | 8 KB |
ROM Type | Flash | Flash; FLASH |