ARM® Cortex®-M4F FM4 MB9B160R Microcontroller IC 32-Bit Single-Core 160MHz 800KB (800K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4F FM4 MB9B160R Microcontroller IC 32-Bit Single-Core 160MHz 800KB (800K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT FLASH 100-LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9BF167NPMC-GNE2-ND | CY9BF167NPMC-GNE2 | CY9BF167NPMC-GNE2 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 160 MHz | 160 MHz | |
| Bits | Other; A/D 24x12b SAR; D/A 2x12b | ||
| RAM | 96 KB | 96 KB | |
| ROM | 800 KB |