Home // Products // Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 CY9BFx6xM/N/R-Series
IC MCU 32BIT 800KB FLASH 80LQFP
ARM® Cortex®-M4F FM4 MB9B160R Microcontroller IC 32-Bit Single-Core 160MHz 800KB (800K x 8) FLASH 80-LQFP (14x14)
ARM® Cortex®-M4F FM4 MB9B160R Microcontroller IC 32-Bit Single-Core 160MHz 800KB (800K x 8) FLASH 80-LQFP (14x14)
IC MCU 32BIT 800KB FLASH 80LQFP
Infineon Technologies AG | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY9BF167MPMC1-G-JNE2 | CY9BF167MPMC1-G-JNE2 | 448-CY9BF167MPMC1-G-JNE2-ND | CY9BF167MPMC1-G-JNE2 | CY9BF167MPMC1-G-JNE2 |
Product Name | FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families - FM4 CY9BFx6xM/N/R-Series Motor Control Arm® Cortex®-M4 Microcontroller (MCU) Family - CY9BF167MPMC1-G-JNE2 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
Life Cycle Stage | active and preferred | Active | Active | ||
Supply Voltage | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | ||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
Clock Speed | 160 MHz | 160 MHz | 160 MHz |