Home // Products // Microcontroller // 32-bit PSoC™ Arm® Cortex® Microcontroller // 32-bit PSoC™ 4 Automotive Arm® Cortex®-M0/M0+ // Automotive PSoC™ 4 S-Series // Automotive PSoC™ 4000S // CY8C4024PVA-S412
PSOC4 - GENERAL
ARM® Cortex®-M0+ PSOC® 4 CY8C4000S Microcontroller IC 32-Bit 24MHz 16KB (16K x 8) FLASH 28-SSOP
Infineon Technologies AG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY8C4024PVA-S412 | CY8C4024PVA-S412 | CY8C4024PVA-S412 |
Product Name | 32-bit PSoC™ Arm® Cortex® Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
Life Cycle Stage | active and preferred | Active | Active |
Features | DMA | ||
RAM | 2 KB | 2 KB | 2 KB |
ROM Type | Flash | Flash; FLASH |