RISC Microcontroller
ARM® Cortex®-M4F FM4 MB9B160R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT FLASH 100-LQFP
ARM® Cortex®-M4F FM4 MB9B160R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 100-LQFP (14x14)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9BF166NPMC-GNE2 | 448-CY9BF166NPMC-GNE2-ND | CY9BF166NPMC-GNE2 | CY9BF166NPMC-GNE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Active | Active | ||
| Package Type | QFP; Other; PG-LQFP-1 | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 160 MHz | 160 MHz | ||
| Bits | Other; A/D 24x12b SAR; D/A 2x12b |