Home // Products // Microcontroller // FM3 32-bit Arm® Cortex®-M3 Microcontroller (MCU) Families // FM3 CY9BFx2xK/L/M-Series
ARM® Cortex®-M3 FM3 MB9B120M Microcontroller IC 32-Bit Single-Core 72MHz 160KB (160K x 8) FLASH 96-FBGA (6x6)
ARM® Cortex®-M3 FM3 MB9B120M Microcontroller IC 32-Bit Single-Core 72MHz 160KB (160K x 8) FLASH 96-FBGA (6x6)
Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY9BF122MBGL-GK9E1 | 448-CY9BF122MBGL-GK9E1-ND | CY9BF122MBGL-GK9E1 |
Product Name | FM3 32-bit Arm® Cortex®-M3 Microcontroller (MCU) Families - FM3 CY9BFx2xK/L/M-Series Arm® Cortex®-M3 Microcontroller (MCU) Family - CY9BF122MBGL-GK9E1 | Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
Life Cycle Stage | active and preferred | Active | |
Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
Clock Speed | 72 MHz | 72 MHz |