- Trained on our vast library of engineering resources.

Infineon Technologies AG 32-bit PSoC™ Arm® Cortex® Microcontroller CY8C4A45LQI-483

Description
Home // Products // Microcontroller // 32-bit PSoC™ Arm® Cortex® Microcontroller // 32-bit PSoC™ Analog Coprocessor Arm® Cortex®-M0+ MCU // CY8C4A45LQI-483
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4A45LQI-483 - Infineon Technologies AG
Neubiberg, Germany
32-bit PSoC™ Arm® Cortex® Microcontroller
CY8C4A45LQI-483
32-bit PSoC™ Arm® Cortex® Microcontroller CY8C4A45LQI-483
Home // Products // Microcontroller // 32-bit PSoC™ Arm® Cortex® Microcontroller // 32-bit PSoC™ Analog Coprocessor Arm® Cortex®-M0+ MCU // CY8C4A45LQI-483

Home // Products // Microcontroller // 32-bit PSoC™ Arm® Cortex® Microcontroller // 32-bit PSoC™ Analog Coprocessor Arm® Cortex®-M0+ MCU // CY8C4A45LQI-483

Supplier's Site Datasheet
Microcontrollers - 448-CY8C4A45LQI-483-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
448-CY8C4A45LQI-483-ND
Microcontrollers 448-CY8C4A45LQI-483-ND
ARM® Cortex®-M0+ PSOC® 4 CY8C4Axx Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (6x6)

ARM® Cortex®-M0+ PSOC® 4 CY8C4Axx Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (6x6)

Supplier's Site Datasheet
Embedded - Microcontrollers - CY8C4A45LQI-483 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C4A45LQI-483
Embedded - Microcontrollers CY8C4A45LQI-483
IC MCU 32BIT 32KB FLASH 48QFN

IC MCU 32BIT 32KB FLASH 48QFN

Supplier's Site Datasheet
Yishun, Singapore
Integrated Circuits (ICs) - Embedded - Microcontrollers
1347571-CY8C4A45LQI-483
Integrated Circuits (ICs) - Embedded - Microcontrollers 1347571-CY8C4A45LQI-483
Win Source Part Number: 1347571-CY8C4A45LQI- 483 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PSOC® 4 CY8C4Axx Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tray Standard Package: 490 Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 16x10b, 8x12b SAR; D/A 2x7b, 2x13b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V REACH Status: REACH Unaffected Mfr: Infineon Technologies Base Product Number: CY8C4A45

Win Source Part Number: 1347571-CY8C4A45LQI-483
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PSOC® 4 CY8C4Axx
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Standard Package: 490
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 16x10b, 8x12b SAR; D/A 2x7b, 2x13b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Base Product Number: CY8C4A45

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C4A45LQI-483 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C4A45LQI-483
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4A45LQI-483
IC MCU 32BIT 32KB FLASH 48QFN

IC MCU 32BIT 32KB FLASH 48QFN

Supplier's Site
Microcontrollers - CY8C4A45LQI-483 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C4A45LQI-483
Microcontrollers CY8C4A45LQI-483
ARM® Cortex®-M0+ PSOC® 4 CY8C4Axx Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (6x6)

ARM® Cortex®-M0+ PSOC® 4 CY8C4Axx Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (6x6)

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey Lingto Electronic Limited Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C4A45LQI-483 448-CY8C4A45LQI-483-ND CY8C4A45LQI-483 1347571-CY8C4A45LQI-483 CY8C4A45LQI-483 CY8C4A45LQI-483
Product Name 32-bit PSoC™ Arm® Cortex® Microcontroller Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage active and preferred Active Active
Features DMA; LCD Driver
Number 1
RAM 4 KB 4 KB 32 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C5666AXI-LP001 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Supply Voltage 1.71 to 5.5 volts
View Details
4 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4147AZA-S275 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features LCD Driver
View Details
3 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4046LQI-T451 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA
View Details
2 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4014SXI-421T - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA
View Details
4 suppliers