ARM® Cortex®-M3 FM3 MB9B120M Microcontroller IC 32-Bit Single-Core 72MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 72MHz, CMOS, PQFP48
IC MCU 32BIT 96KB FLASH 48LQFP
IC MCU 32BIT 96KB FLASH 48LQFP
ARM® Cortex®-M3 FM3 MB9B120M Microcontroller IC 32-Bit Single-Core 72MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9BF122KPMC-G-MNE2-ND | CY9BF122KPMC-G-MNE2 | CY9BF122KPMC-G-MNE2 | CY9BF122KPMC-G-MNE2 | CY9BF122KPMC-G-MNE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 14x12b; D/A 2x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 96 KB |