RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 72MHz, CMOS, PBGA96
ARM® Cortex®-M3 FM3 MB9B120M Microcontroller IC 32-Bit Single-Core 72MHz 96KB (96K x 8) FLASH 96-FBGA (6x6)
ARM® Cortex®-M3 FM3 MB9B120M Microcontroller IC 32-Bit Single-Core 72MHz 96KB (96K x 8) FLASH 96-FBGA (6x6)
IC MCU 32BIT 96KB FLASH 96FBGA
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9BF121MBGL-GE1 | CY9BF121MBGL-GE1-ND | CY9BF121MBGL-GE1 | CY9BF121MBGL-GE1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | ||
| Package Type | BGA; Other; PG-LFBGA-96-800 | Other; 96-LFBGA | BGA; Other; 96-LFBGA | |
| Clock Speed | 72 MHz | 72 MHz |