IC MCU 32BIT 288KB FLASH 96FBGA / ARM® Cortex®-M3 FM3 MB9AB40NB Microcontroller IC 32-Bit Single-Core 40MHz 288KB (288K x 8) FLASH 96-FBGA (6x6) Product overview: CY9AFB44MBBGL-GE1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 288KB, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 288KB, 40MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY9AFB44MBBGL-GE
Win Source Part Number: 1347876-CY9AFB44MBBG
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: FM3 MB9AB40NB
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Package: Tray
Standard Package: 490
Core Size: 32-Bit Single-Core
Connectivity: CSIO, EBI/EMI, I²C, UART/USART, USB
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 17x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 96-LFBGA
Supplier Device Package: 96-FBGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Base Product Number: CY9AFB44
Product Status: Obsolete
IC MCU 32BIT 288KB FLASH 96FBGA
ARM® Cortex®-M3 FM3 MB9AB40NB Microcontroller IC 32-Bit Single-Core 40MHz 288KB (288K x 8) FLASH 96-FBGA (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-CY9AFB44MBBGL-GE1 | 1347876-CY9AFB44MBBGL-GE1 | CY9AFB44MBBGL-GE1 | CY9AFB44MBBGL-GE1 |
| Product Name | 32-bit 32BIT 288KB 40MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 32 KB | 288 KB | 32 KB | |
| Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | ||
| Package Type | Other; Tray | BGA; Other; 96-LFBGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |