ARM® Cortex®-M3 FM3 MB9A150RB Microcontroller IC 32-Bit Single-Core 40MHz 544KB (544K x 8) FLASH 112-PFBGA (10x10)
ARM® Cortex®-M3 FM3 MB9A150RB Microcontroller IC 32-Bit Single-Core 40MHz 544KB (544K x 8) FLASH 112-PFBGA (10x10)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9AF156NBBGL-GK9E1-ND | CY9AF156NBBGL-GK9E1 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 40 MHz | 40 MHz |
| Bits | Other; A/D 24x12b | |
| RAM | 64 KB | 64 KB |
| ROM | 544 KB |