IC MCU 32BIT 288KB FLASH 100LQFP
IC MCU 32BIT 288KB FLASH 100LQFP
ARM® Cortex®-M3 FM3 MB9A150R Microcontroller IC 32-Bit Single-Core 40MHz 288KB (288K x 8) FLASH 100-LQFP (14x14)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9AF154NPMC-G-JNE2 | CY9AF154NPMC-G-JNE2 | CY9AF154NPMC-G-JNE2 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 40 MHz | 40 MHz | |
| RAM | 32 KB | 32 KB | |
| ROM Type | Flash; FLASH |