Infineon Technologies AG Microcontrollers CY9AF141MABGL-GK9E1

Description
IC MCU 32BIT 96KB FLASH 96FBGA
Request a Quote Datasheet
Description
IC MCU 32BIT 96KB FLASH 96FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9AF141MABGL-GK9E1-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 96KB FLASH 96FBGA

IC MCU 32BIT 96KB FLASH 96FBGA

Buy Now Datasheet
Microcontrollers - CY9AF141MABGL-GK9E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9AF141MABGL-GK9E1
Microcontrollers CY9AF141MABGL-GK9E1
ARM® Cortex®-M3 FM3 MB9A140NB Microcontroller IC 32-Bit 40MHz 96KB (96K x 8) FLASH 96-FBGA (6x6)

ARM® Cortex®-M3 FM3 MB9A140NB Microcontroller IC 32-Bit 40MHz 96KB (96K x 8) FLASH 96-FBGA (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY9AF141MABGL-GK9E1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY9AF141MABGL-GK9E1
Integrated Circuits (ICs) - Embedded - Microcontrollers CY9AF141MABGL-GK9E1
IC MCU 32BIT 96KB FLASH 96FBGA

IC MCU 32BIT 96KB FLASH 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9AF141MABGL-GK9E1-ND CY9AF141MABGL-GK9E1 CY9AF141MABGL-GK9E1
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz
Bits Other; A/D 17x12b SAR
RAM 16 KB 16 KB 16 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - AN985B-BG-T-V1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers