IC MCU 16BIT 96KB FLASH 64LQFP
F²MC-16FX F²MC-16FX CY96620 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY96F623RBPMC1-GS-UJF4E1 | CY96F623RBPMC1-GS-UJF4E1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 32 MHz | |
| RAM | 10 KB |