IC MCU 16BIT 576KB FLASH 100QFP Product overview: CY96F348HSBPQCR-GSE2
Win Source Part Number: 1347874-CY96F348HSBP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: F²MC-16FX CY96340
Core Processor: F2MC-16FX
Speed: 56MHz
Package: Tray
Standard Package: 66
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, LVR, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 576KB (576K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 24x10b SAR
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-BQFP
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Base Product Number: CY96F348
Product Status: Obsolete
F²MC-16FX F²MC-16FX CY96340 Microcontroller IC 16-Bit 56MHz 576KB (576K x 8) FLASH 100-QFP (14x20)
F²MC-16FX F²MC-16FX CY96340 Microcontroller IC 16-Bit 56MHz 576KB (576K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 576KB FLASH 100QFP
IC MCU 16BIT 576KB FLASH 100QFP
IC MCU 16BIT 576KB FLASH 100QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-CY96F348HSBPQCR-GSE2 | 1347874-CY96F348HSBPQCR-GSE2 | CY96F348HSBPQCR-GSE2-ND | CY96F348HSBPQCR-GSE2 | CY96F348HSBPQCR-GSE2 | CY96F348HSBPQCR-GSE2 | CY96F348HSBPQCR-GSE2 |
| Product Name | 16-bit 16BIT 576KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 56 MHz | 56 MHz | 56 MHz | 56 MHz | 56 MHz | 56 MHz | |
| RAM | 24 KB | 576 KB | 24 KB | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts | ||
| Serial Interface | CAN/I2C/USART | CAN; SCI; UART; USART |