IC MCU 32BIT 576KB FLASH 208LQFP
FR81S FR MB91590 Microcontroller IC 32-Bit Single-Core 80MHz 576KB (576K x 8) FLASH 208-LQFP (28x28)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY91F591BSPMC-GSE2 | CY91F591BSPMC-GSE2 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 80 MHz | |
| RAM | 308 KB |