FR81S FR MB91570 Microcontroller IC 32-Bit Single-Core 80MHz 2.0625MB (2.0625M x 8) FLASH 144-LQFP (20x20)
RISC Microcontroller
IC MCU 32B 2.0625MB FLSH 144LQFP
IC MCU 32B 2.0625MB FLSH 144LQFP
FR81S FR MB91570 Microcontroller IC 32-Bit Single-Core 80MHz 2.0625MB (2.0625M x 8) FLASH 144-LQFP (20x20)
IC MCU 32B 2.0625MB FLSH 144LQFP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY91F579CHSPMC-GSE1-ND | CY91F579CHSPMC-GSE1 | CY91F579CHSPMC-GSE1 | CY91F579CHSPMC-GSE1 | CY91F579CHSPMC-GSE1 | CY91F579CHSPMC-GSE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | 8 Bit; Other; A/D 40x8/10b SAR; D/A 2x8b R2R | |||||
| RAM | 144 KB | 144 KB | 144 KB | 144 KB | ||
| ROM | 2062 KB |