FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 832KB (832K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 832KB FLASH 100LQFP Product overview: CY91F525FSCPMC-GSE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 832KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 832KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY91F525FSCPMC-G
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 832KB (832K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 832KB FLASH 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY91F525FSCPMC-GSE2-ND | 685-CY91F525FSCPMC-GSE2 | CY91F525FSCPMC-GSE2 | CY91F525FSCPMC-GSE2 |
| Product Name | Microcontrollers | 32-bit 32BIT 832KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 80 MHz | 80 MHz | ||
| Bits | 8 Bit; Other; A/D 37x12b; D/A 2x8b | |||
| RAM | 102 KB | 102 KB | 102 KB | |
| ROM | 832 KB |