RISC Microcontroller, 32-Bit, FLASH, FR81 CPU, 80MHz, CMOS, PQFP100
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 448KB (448K x 8) FLASH 100-LQFP (14x14)
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 448KB (448K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 448KB FLASH 100LQFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY91F523FSCPMC-GTE1 | 448-CY91F523FSCPMC-GTE1-ND | CY91F523FSCPMC-GTE1 | CY91F523FSCPMC-GTE1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Obsolete | Last Time Buy | ||
| ROM Type | Flash | Flash | ||
| Package Type | QFP; Other; LQFP100 | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | |
| Clock Speed | 80 MHz | 80 MHz |