FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 320KB (320K x 8) FLASH 64-LQFP (10x10)
CY91520 Series 32-bit FR81S Microcontroller
IC MCU 32BIT 320KB FLASH 64LQFP Product overview: CY91F522BSBPMC1-GSE1
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 320KB (320K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 320KB FLASH 64LQFP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY91F522BSBPMC1-GSE1-ND | CY91F522BSBPMC1-GSE1 | 685-CY91F522BSBPMC1-GSE1 | CY91F522BSBPMC1-GSE1 | CY91F522BSBPMC1-GSE1 |
| Product Name | Microcontrollers | 32-bit 32BIT 320KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 80 MHz | 80 MHz | |||
| Bits | 8 Bit; Other; A/D 26x12b; D/A 1x8b | ||||
| RAM | 56 KB | 56 KB | 56 KB | ||
| ROM | 320 KB |