ERROR: no product mention
MB90340 - 16-bit Microcontrollers - MCU
IC MCU 16BIT 128KB MROM 100LQFP
F²MC-16LX F²MC-16LX MB90340 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 100-LQFP (14x14)
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY90347DASPFV-GS-200E1 | CY90347DASPFV-GS-200E1 | CY90347DASPFV-GS-200E1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package Type | QFP; Other; PG-LQFP-100-800 | QFP; Other; 100-LQFP | |
| Clock Speed | 24 MHz |