IC MCU 8BIT 32KB FLASH 48QFN Product overview: CY8CLED16P01-48LFXI from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY8CLED16P01-48L
IC MCU 8BIT 32KB FLASH 48QFN
IC MCU 8BIT 32KB FLASH 48QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-CY8CLED16P01-48LFXI | CY8CLED16P01-48LFXI-ND | CY8CLED16P01-48LFXI |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers |
| Data Bus | 8 Bit | ||
| RAM | 2 KB | 2 KB | 2 KB |
| Serial Interface | I2C, IrDA, SPI, UART/USART | SPI; UART; USART | I²C; SPI; UART; USART; I²C, IrDA, SPI, UART/USART |
| Package Type | Other; Tray | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |