Home // Products // Microcontroller // 32-bit PSoC™ Arm® Cortex® Microcontroller // 32-bit PSoC™ 6 Arm® Cortex®-M4 / M0+ // CY8C6336BZI-BLF04
IC MCU 32BIT 512KB FLSH 124VFBGA
IC MCU 32BIT 512KB FLSH 124VFBGA
Infineon Technologies AG | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY8C6336BZI-BLF04 | CY8C6336BZI-BLF04 | 448-CY8C6336BZI-BLF04-ND |
Product Name | 32-bit PSoC™ Arm® Cortex® Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit | 32 Bit |
Life Cycle Stage | active and preferred | Active | |
Features | DMA; LCD Driver | ||
RAM | 128 KB | 128 KB | 128 KB |
ROM Type | Flash | Flash; FLASH | Flash |