ARM® Cortex®-M3 PSOC® 5 CY8C53 Microcontroller IC 32-Bit Single-Core 67MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
IC MCU 32BIT 128KB FLASH 68QFN
ARM® Cortex®-M3 PSOC® 5 CY8C53 Microcontroller IC 32-Bit Single-Core 67MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C5367LTI-003T-ND | CY8C5367LTI-003T | CY8C5367LTI-003T |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 67 MHz | 67 MHz | |
| Bits | 8 Bit; Other; A/D 1x12b; D/A 2x8b | ||
| RAM | 32 KB | 32 KB | |
| ROM | 128 KB |