Infineon Technologies AG Microcontrollers CY8C5248LTI-030

Description
ARM® Cortex®-M3 PSOC® 5 CY8C52 Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 68-QFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 PSOC® 5 CY8C52 Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 68-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY8C5248LTI-030-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
448-CY8C5248LTI-030-ND
Microcontrollers 448-CY8C5248LTI-030-ND
ARM® Cortex®-M3 PSOC® 5 CY8C52 Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M3 PSOC® 5 CY8C52 Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet
Microcontrollers - CY8C5248LTI-030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C5248LTI-030
Microcontrollers CY8C5248LTI-030
ARM® Cortex®-M3 PSOC® 5 CY8C52 Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M3 PSOC® 5 CY8C52 Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY8C5248LTI-030-ND CY8C5248LTI-030
Product Name Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 40 MHz 40 MHz
Bits 8 Bit; Other; A/D 1x12b; D/A 1x8b
RAM 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167SRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details