IC MCU 32BIT 128KB FLASH 56UFQFN
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 448-CY8C4127LQAS455XQSA1-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 24 MHz |
| Bits | 8 Bit; Other; A/D 16x10b, 20x12b SAR; D/A 2x7/8b |
| RAM | 16 KB |
| ROM | 128 KB |