Infineon Technologies AG Microcontrollers CY8C4125LQA-S413T

Description
IC MCU 32BIT 32KB FLASH 40UFQFN
Request a Quote Datasheet
Description
IC MCU 32BIT 32KB FLASH 40UFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY8C4125LQA-S413TTR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 32KB FLASH 40UFQFN

IC MCU 32BIT 32KB FLASH 40UFQFN

Buy Now Datasheet
Microcontrollers - CY8C4125LQA-S413T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C4125LQA-S413T
Microcontrollers CY8C4125LQA-S413T
ARM® Cortex®-M0+ Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus Microcontroller IC 32-Bit 24MHz 32KB (32K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M0+ Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus Microcontroller IC 32-Bit 24MHz 32KB (32K x 8) FLASH 40-QFN (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C4125LQA-S413T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C4125LQA-S413T
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4125LQA-S413T
PSOC4 - GENERAL

PSOC4 - GENERAL

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY8C4125LQA-S413TTR-ND CY8C4125LQA-S413T CY8C4125LQA-S413T
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x10b, 12x12b SAR; D/A 2x7b
RAM 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - ADM7008X-A3-T-1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers