Infineon Technologies AG 32-bit 32BIT 16KB Embedded Microcontroller MCU CY8C4014SXS-421T

Description
IC MCU 32BIT 16KB FLASH 16SOIC Product overview: CY8C4014SXS-421T from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4014SXS-421T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 16KB FLASH 16SOIC Product overview: CY8C4014SXS-421T from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4014SXS-421T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-CY8C4014SXS-421T
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-CY8C4014SXS-421T
IC MCU 32BIT 16KB FLASH 16SOIC Product overview: CY8C4014SXS-421T from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4014SXS-421T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 16SOIC Product overview: CY8C4014SXS-421T from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4014SXS-421T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - CY8C4014SXS-421T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
CY8C4014SXS-421T-ND
Microcontrollers CY8C4014SXS-421T-ND
ARM® Cortex®-M0 Automotive, AEC-Q100, PSOC® 4 CY8C4000 Microcontroller IC 32-Bit Single-Core 16MHz 16KB (16K x 8) FLASH 16-SOIC

ARM® Cortex®-M0 Automotive, AEC-Q100, PSOC® 4 CY8C4000 Microcontroller IC 32-Bit Single-Core 16MHz 16KB (16K x 8) FLASH 16-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - CY8C4014SXS-421T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C4014SXS-421T
Embedded - Microcontrollers CY8C4014SXS-421T
IC MCU 32BIT 16KB FLASH 16SOIC

IC MCU 32BIT 16KB FLASH 16SOIC

Supplier's Site Datasheet
Microcontrollers - CY8C4014SXS-421T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C4014SXS-421T
Microcontrollers CY8C4014SXS-421T
ARM® Cortex®-M0 Automotive, AEC-Q100, PSOC® 4 CY8C4000 Microcontroller IC 32-Bit Single-Core 16MHz 16KB (16K x 8) FLASH 16-SOIC

ARM® Cortex®-M0 Automotive, AEC-Q100, PSOC® 4 CY8C4000 Microcontroller IC 32-Bit Single-Core 16MHz 16KB (16K x 8) FLASH 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-CY8C4014SXS-421T CY8C4014SXS-421T-ND CY8C4014SXS-421T CY8C4014SXS-421T
Product Name 32-bit 32BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 2 KB 2 KB 2 KB
Supply Voltage 1.71 to 5.5 volts 1.71 to 5.5 volts
Package Type Other; Tape & Reel (TR) SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details