Infineon Technologies AG Interface - Drivers, Receivers, Transceivers CY7C9689A-AXC

Description
IC TRANSCEIVER FULL 1/1 100TQFP
Datasheet
Description
IC TRANSCEIVER FULL 1/1 100TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - CY7C9689A-AXC - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
CY7C9689A-AXC
Interface - Drivers, Receivers, Transceivers CY7C9689A-AXC
IC TRANSCEIVER FULL 1/1 100TQFP

IC TRANSCEIVER FULL 1/1 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CY7C9689A-AXC
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Telecom - 336-SI32280-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details