IC MCU 8K USB HUB 4 PORT 28-SOIC Product overview: CY7C65113A-SXC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, SOIC, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY7C65113A-SXC can be used for catalog matching and distributor lookup.
IC MCU 8K USB HUB 4 PORT 28-SOIC
IC MCU 8K USB HUB 4 PORT 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-CY7C65113A-SXC | CY7C65113A-SXC | CY7C65113A-SXC |
| Product Name | SOIC Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Package Type | Other; 28-SOIC (0.295", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Life Cycle Stage | Removed; Obsolete |