Synchronous FIFO 72K (4K x 18) Uni-Directional 100MHz 8ns 64-TQFP (14x14)
Synchronous FIFO 72K (4K x 18) Uni-Directional 100MHz 8ns 64-TQFP (14x14)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C4245-10AXC-ND | CY7C4245-10AXC |
| Product Name | FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 8 ns | 8 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 72 kbits | 72 kbits |