Synchronous FIFO 4.5K (512 x 9) Uni-Directional 100MHz 8ns 32-TQFP (7x7)
IC SYNC FIFO MEM 512X9 32-TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C4211-10AXIT | CY7C4211-10AXIT |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 8 ns | 8 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 4 kbits |