Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 50MHz 20ns 28-SOJ
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 50MHz 20ns 28-SOJ
IC ASYNC FIFO MEM 512X9 28-SOJ
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C421-20VXCT-ND | CY7C421-20VXCT | CY7C421-20VXCT |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz |
| Access Time | 20 ns | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits | 4 kbits |