Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 15ns 28-SOJ
IC ASYNC FIFO MEM 256X9 28-SOJ
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 15ns 28-SOJ
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C419-15VXCT-ND | CY7C419-15VXCT | CY7C419-15VXCT |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz |
| Access Time | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2 kbits | 2 kbits |